EN
  • EN
  • DE

ESD5B5V0WT

Part No ESD5B5V0WT
Manufacturer DIOTEC Electronics Corporation
Catalog TVS - Diodes
Description ESD Diode, 5V, 50W, Unidir  /  12.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diotec Semiconductor
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Max) @ Ipp 12.5V
Current - Peak Pulse (10/1000µs) 4A (8/20µs)
Power - Peak Pulse 50W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8541.10.0000
Other Names 2721-ESD5B5V0WTTR,2796-ESD5B5V0WTTR
Standard Package 30
Win Source Part Number 964508-ESD5B5V0WT
Ultra Librarian 3D Model Ultra Librarian ESD5B5V0WT CAD Model

Description

The ESD5B5V0WT is a Transient Voltage Suppressor (TVS) diode designed for electrostatic discharge (ESD) protection. Manufactured by DIOTEC Electronics Corporation, this component is specifically engineered to safeguard sensitive electronic components from voltage spikes caused by ESD events.

Applications

  • Protection of data lines in smartphones and tablets
  • ESD protection for wearable devices
  • Protection of I/O interfaces in computers and peripherals
  • Safeguarding communication ports in industrial equipment
  • ESD protection for automotive electronics

Features

  • Low clamping voltage: Provides excellent protection by limiting the voltage that sensitive circuits are exposed to during an ESD event.
  • Fast response time: Reacts quickly to ESD strikes, ensuring minimal impact on protected components.
  • Low capacitance: Minimizes signal degradation in high-speed data transmission.
  • Small package size: Allows for easy integration into space-constrained applications.
  • AEC-Q101 qualified: Suitable for automotive applications.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects against ESD-related failures, improving overall system robustness.
  • Reduced warranty costs: Minimizes the risk of ESD damage, leading to fewer product returns and repairs.
  • Improved product lifespan: Extends the operational life of electronic devices by preventing ESD-induced degradation.
  • Smaller form factor: Allows for more compact designs in portable electronics.
  • Cost-effective protection: Provides a simple and affordable solution for ESD protection.

Additional Details

The ESD5B5V0WT features a typical breakdown voltage of 5.5V. It can withstand repeated ESD strikes without significant degradation. The device is available in a small SOD-323 package. The device's low leakage current ensures minimal power consumption. It is designed to meet industry standards for ESD immunity. The device is suitable for protecting one I/O line or one power line. This device provides robust protection without compromising signal integrity.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess