EN
  • EN
  • DE

ZXT2MATC

Part No ZXT2MATC
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Description 20V PNP LOW SATURATION SWITCHING TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 414079-ZXT2MATC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXT2MATC CAD Model

Description

The ZXT2MATC from Diodes Incorporated is a high-performance, low saturation dual NPN transistor designed to deliver efficient power management and signal processing in a compact surface-mount package. This product is specifically engineered to meet the rigorous demands of modern electronic applications, offering a combination of low on-state voltage and high current handling capabilities.

Key Features

  • Low Saturation Voltage: The ZXT2MATC boasts an exceptionally low collector-emitter saturation voltage, which helps to minimize power loss and improve overall efficiency in circuit operation.
  • Dual NPN Transistors: This device integrates two NPN transistors in a single package, providing a space-saving solution for designs where board space is at a premium.
  • High Current Capability: With the ability to handle significant current levels, the ZXT2MATC is suitable for a wide range of power switching applications.
  • High Performance: The transistor is designed for high-speed switching, offering fast response times that are essential for high-frequency operations.
  • Surface-Mount Package: The compact SOT23 package allows for efficient use of PCB space and is compatible with automated assembly processes, reducing manufacturing costs and time.

Applications

The ZXT2MATC is ideal for a variety of applications where efficient power management and signal processing are critical. These include:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Signal amplification
  • LED lighting drivers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXT2MATC is manufactured with rigorous quality control standards, ensuring reliable performance and long operational life for your critical applications. With its robust design and proven manufacturing process, the ZXT2MATC is a component you can trust for your electronic designs.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $291.2610
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess