EN
  • EN
  • DE

ZXRE125EN8TA

Part No ZXRE125EN8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.22V 8SOP / V-Ref Precision 1.22V 5mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.22V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 75ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 8μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800448-ZXRE125EN8TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZXRE125
Introduction Date September 11, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ZXRE125EN8TA CAD Model

Description

The ZXRE125EN8TA is a precision voltage reference component manufactured by Diodes Incorporated, designed to offer a stable reference voltage across a wide range of applications. This high-performance device is ideal for precision power supplies, analog-to-digital converters, digital-to-analog converters, and other critical applications where voltage accuracy is paramount.

Key Features

  • Reference Voltage: The ZXRE125EN8TA provides a fixed output voltage of 1.25V, which serves as a stable reference for various electronic circuits.
  • High Accuracy: With excellent tolerance levels, this voltage reference maintains high accuracy, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, minimizing voltage fluctuations over a wide temperature range and enhancing system stability.
  • Wide Operating Current Range: It operates over a broad current range, providing versatility and compatibility with numerous circuit designs.
  • Extended Temperature Range: The ZXRE125EN8TA is designed to operate effectively across an extended industrial temperature range, making it suitable for harsh environments.
  • Package: This voltage reference comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The ZXRE125EN8TA voltage reference from Diodes Incorporated is used across a diverse set of applications, including:

  • Power supply monitoring
  • Data acquisition systems
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The ZXRE125EN8TA voltage reference is built to meet rigorous standards, ensuring consistent performance and reliability for your electronic designs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess