EN
  • EN
  • DE

ZXMS6004DT8QTA

Part No ZXMS6004DT8QTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, INTELLIFET®
Package Reel - TR
Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-223-8
Case / Package SM8
Family Name ZXMS6004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940068-ZXMS6004DT8QTA
Ultra Librarian 3D Model Ultra Librarian ZXMS6004DT8QTA CAD Model

Description

Introducing the ZXMS6004DT8QTA from Diodes Incorporated

The ZXMS6004DT8QTA is a robust, high-performance MOSFET designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to meet the rigorous demands of power management applications across a wide range of industries. With its compact form factor and high efficiency, the ZXMS6004DT8QTA is an ideal choice for designers looking to optimize their power circuitry in space-constrained environments.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)), which results in reduced power losses and improved efficiency in operation, making it suitable for high-performance applications.
  • High Current Handling: Capable of handling continuous drain currents up to several amperes, this MOSFET can easily manage the demands of a variety of power-intensive applications.
  • Self-Protected: The ZXMS6004DT8QTA comes with built-in protection features such as over-temperature and over-current protection, ensuring reliable operation under adverse conditions.
  • Logic-Level Gate Drive: Its logic-level gate drive allows for easy control using standard logic signals, simplifying the interface with microcontrollers and other logic devices.
  • Advanced Packaging: Housed in a compact SOT-223 package, the MOSFET provides excellent power density and is suitable for automated assembly processes, reducing manufacturing costs and time.

Applications

The versatility of the ZXMS6004DT8QTA MOSFET makes it an excellent choice for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Battery management systems
  • Automotive and industrial control systems

With its combination of performance, protection features, and compact size, the ZXMS6004DT8QTA from Diodes Incorporated is a powerful component that can enhance the reliability and efficiency of your electronic designs. Its robustness and ease of integration make it a go-to solution for engineers looking to create sophisticated power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess