EN
  • EN
  • DE

ZXMS6004DGQ-13

Part No ZXMS6004DGQ-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOW SIDE INTELLIFET SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name ZXMS6004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940065-ZXMS6004DGQ-13
Ultra Librarian 3D Model Ultra Librarian ZXMS6004DGQ-13 CAD Model

Description

Introducing the ZXMS6004DGQ-13 from Diodes Incorporated

The ZXMS6004DGQ-13 is a robust, high-performance MOSFET from Diodes Incorporated, designed to deliver outstanding efficiency and power handling capabilities. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Package: DFN2020-6 (Type D)
  • Drain-Source Voltage (VDS): -60V
  • Continuous Drain Current (ID): -3.7A
  • RDS(on): Max 70mΩ at -10V
  • Power Dissipation (PD): 1.4W
  • Operating Temperature Range: -55°C to +150°C

Advanced Design and Performance

The ZXMS6004DGQ-13 has been engineered with a focus on minimizing on-state resistance and maximizing load efficiency, which is crucial for high-performance power management applications. Its P-Channel MOSFET design allows for simplified gate drive circuits due to the positive gate voltage operation, making it a preferred choice for low voltage applications.

Applications

Ideal for a wide range of applications, the ZXMS6004DGQ-13 is particularly suited for load switching and power management tasks within automotive, industrial, and consumer electronics sectors. Its compact DFN2020-6 package makes it suitable for space-constrained applications, while providing excellent thermal performance.

Reliability and Safety

Diodes Incorporated has designed the ZXMS6004DGQ-13 with reliability in mind. It operates effectively across a wide temperature range and is built to handle continuous high currents. Moreover, the device is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

The ZXMS6004DGQ-13 is an exemplary product from Diodes Incorporated, offering both high efficiency and reliability for various electronic applications. With its advanced features and robust design, it stands as a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3269 $51.1918
53+ $1.9093 $101.1929
82+ $1.8496 $151.6672
112+ $1.7900 $200.4800
145+ $1.7303 $250.8935
194+ $1.5513 $300.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess