EN
  • EN
  • DE

ZXMS6003GTA

Part No ZXMS6003GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOSFET N-CHAN 60V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.4A
Rds On (Typ) 385 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 114012-ZXMS6003GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMS6003GTA CAD Model

Description

Introducing the ZXMS6003GTA - A Robust N-Channel MOSFET from Diodes Incorporated

The ZXMS6003GTA is a high-performance, N-Channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a trusted name in the semiconductor industry. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact solutions for a wide range of power management applications.

With its small footprint, the ZXMS6003GTA is housed in a SOT-223 package, making it an ideal choice for space-constrained applications. It boasts a low on-resistance (RDS(on)) of just 200 mΩ at a VGS of 10V, ensuring efficient power handling capabilities and reduced conduction losses. This feature enables the MOSFET to deliver high performance in a variety of circuit configurations while maintaining a low thermal footprint.

The device can support continuous drain currents up to 3.7A, making it suitable for high-density power applications. It can also handle pulsed drain currents, providing flexibility and reliability for applications that require transient high-power delivery. The ZXMS6003GTA operates within a wide range of gate-source voltages, from -20V to +20V, offering designers a versatile component for their power management needs.

Designed to operate over a broad temperature range, the ZXMS6003GTA can function effectively from -55°C up to 150°C. This temperature resilience ensures stable performance even under extreme conditions, making it a reliable choice for industrial and automotive applications where environmental conditions can be challenging.

In addition to its robust electrical characteristics, the ZXMS6003GTA incorporates built-in protection features. It includes a gate-source Zener diode that provides electrostatic discharge (ESD) protection during handling and operation, safeguarding the device from inadvertent damage due to voltage spikes.

Whether it's being used in load switching, power management, or motor control circuits, the ZXMS6003GTA from Diodes Incorporated offers designers a compact, efficient, and reliable MOSFET solution. Its performance and built-in protection features make it a valuable component for developing sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess