EN
  • EN
  • DE

ZXMS6002GTA

Part No ZXMS6002GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOSFET N-CHAN 60V SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.6A
Rds On (Typ) 385 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 037006-ZXMS6002GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMS6002GTA CAD Model

Description

Diodes Incorporated ZXMS6002GTA Overview

The ZXMS6002GTA is a robust, high-performance N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a compact SOT-223 package. This device is optimized for low on-resistance and high switching speeds, making it an excellent choice for a variety of applications that require efficient power handling and space-saving solutions.

Key Features

  • Low On-Resistance (RDS(on)): The ZXMS6002GTA boasts a low on-resistance, which translates to reduced power loss during operation and enhances overall efficiency.
  • High Continuous Drain Current (ID): With a high continuous drain current, this MOSFET can handle significant power loads, making it suitable for high-power applications.
  • High-Speed Switching: The device is designed for high-speed switching applications, which is critical for power regulators, DC/DC converters, and motor control circuits.
  • Thermal Performance: The SOT-223 package provides excellent thermal performance, ensuring the device operates within safe temperature ranges even under high power conditions.
  • Gate Protection: The MOSFET features integrated gate protection to safeguard against electrostatic discharge (ESD) events, increasing the reliability and longevity of the component.

Applications

The ZXMS6002GTA from Diodes Incorporated is versatile and can be used in a wide range of applications. These include, but are not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Load Switches
  • Battery Management Systems
  • LED Lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the ZXMS6002GTA is no exception. It is built to meet the stringent requirements of the industry, ensuring a reliable performance in a range of environmental conditions. This MOSFET is a testament to Diodes Incorporated's dedication to providing high-quality, durable, and efficient components for today's electronic market.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess