EN
  • EN
  • DE

ZXMD63C03XTC

Part No ZXMD63C03XTC
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description 30V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 30V
Rds On (Maximum) at Id, Vgs 135mOhm at 1.7A, 10V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs 8nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 290pF at 25V
Maximum Power 1.04W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283420-ZXMD63C03XTC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMD63C03XTC CAD Model

Description

Introducing the ZXMD63C03XTC from Diodes Incorporated

The ZXMD63C03XTC is a cutting-edge Dual P-Channel 30 V (D-S) MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is engineered to cater to a wide range of applications, including power management, load switching, and motor control in modern electronic devices.

Key Features

  • Low On-Resistance: The ZXMD63C03XTC boasts an impressively low on-resistance, which translates to higher efficiency and reduced power losses during operation.
  • Dual P-Channel: With dual P-Channel MOSFETs, it allows for compact designs and simplified circuitry by integrating two transistors in one package.
  • 30V Drain-Source Voltage: This device is capable of handling a continuous drain-source voltage of 30V, making it suitable for a variety of mid-range power applications.
  • Advanced Packaging: Enclosed in an 8-Pin SOIC package, the ZXMD63C03XTC is designed for optimal thermal performance and space-saving on PCBs.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications

The versatility of the ZXMD63C03XTC allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power management systems where efficient power conversion is critical.
  • Load switching applications that require high-speed and reliable operation.
  • Motor control circuits in consumer and industrial electronics where precise control is necessary.
  • Portable devices where power conservation extends battery life.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXMD63C03XTC is built with the highest standards of material and process control, ensuring reliability and performance in even the most demanding environments.

Whether you are designing a new power management system or upgrading an existing one, the ZXMD63C03XTC from Diodes Incorporated offers the performance, efficiency, and reliability to meet your needs. With its advanced features and robust design, it stands as a superior choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 30V 7.2A/5.7A 8-Pin SOIC
Lowest to $0.5232
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/9.8A
Lowest to $0.1640
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $0.3430
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/7A 8-Pin SOIC T/R
Lowest to $0.2152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess