EN
  • EN
  • DE

ZXLD1352ET5TA

Part No ZXLD1352ET5TA
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 7V
Maximum Supply Voltage 30V
Output Voltage 30V
Channel Output Current 350mA
Frequency 1MHz
Dimming PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 036908-ZXLD1352ET5TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZXLD1352ET5TA CAD Model

Description

Introducing the ZXLD1352ET5TA LED Driver from Diodes Incorporated

The ZXLD1352ET5TA is a state-of-the-art LED driver IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact, high-efficiency driver is specifically tailored for driving multiple LEDs in series, ensuring consistent and reliable performance for a wide range of lighting applications.

Key Features:

  • Adjustable Output Current: The ZXLD1352ET5TA offers an adjustable output current up to 350mA, allowing precise control over the brightness of the connected LEDs. This feature is particularly useful for designers who require flexibility in tuning the luminosity of their lighting systems.
  • High Efficiency: With an efficiency rate that can reach up to 95%, this LED driver ensures minimal power loss and optimal power management, making it an energy-efficient choice for eco-conscious applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 7V to 30V, accommodating various power supplies and ensuring compatibility with a diverse set of applications.
  • Thermal Protection: The ZXLD1352ET5TA is equipped with thermal shutdown protection, safeguarding the IC and the overall lighting system from potential damage due to overheating.
  • Small Form Factor: Housed in a compact TSOT25 package, this LED driver is ideal for space-constrained applications, allowing designers to maintain sleek and unobtrusive designs without sacrificing performance.

Applications:

The versatility of the ZXLD1352ET5TA makes it suitable for a wide array of applications, including but not limited to:

  • Architectural lighting
  • Automotive and dashboard lighting
  • General illumination
  • LED backlighting
  • Emergency lighting
  • Signage and decorative LED strips

With its robust design, ease of use, and superior performance, the ZXLD1352ET5TA from Diodes Incorporated is an ideal choice for designers and engineers looking to enhance their LED lighting solutions. Whether you're developing commercial lighting systems or innovative consumer products, this LED driver promises to deliver the efficiency, reliability, and quality that Diodes Incorporated is known for.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2590 $62.9500
115+ $1.0330 $118.7950
175+ $1.0008 $175.1400
240+ $0.9685 $232.4400
310+ $0.9362 $290.2220
415+ $0.8394 $348.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess