EN
  • EN
  • DE

ZXIC2092FTA

Part No ZXIC2092FTA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 413824-ZXIC2092FTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXIC2092FTA CAD Model

Description

Introducing the ZXIC2092FTA from Diodes Incorporated

The ZXIC2092FTA is a cutting-edge, high-performance operational amplifier (op-amp) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This op-amp is designed to meet the rigorous demands of modern electronic applications, providing a blend of precision, power efficiency, and versatility that makes it an ideal choice for a wide range of uses.

At the heart of the ZXIC2092FTA is its low-voltage operation capability, with a supply range that extends from 2.7V to 5.5V. This feature allows the device to be used in battery-powered applications and other low-power scenarios without compromising its performance. The op-amp boasts a low input offset voltage and a rail-to-rail output swing, ensuring accurate signal amplification and maximum dynamic range.

The ZXIC2092FTA offers a high slew rate and a wide bandwidth, which are essential for fast signal processing applications. These characteristics make it suitable for audio processing, active filters, and ADC/DAC buffers, among others. Additionally, the op-amp's low input bias current minimizes errors in high-impedance applications, which is crucial for precision sensor interfacing and measurement systems.

With its extended temperature range, the ZXIC2092FTA is built to perform reliably in diverse environments, from industrial settings to consumer electronics. The device comes in a compact SOT-23 package, which is perfect for space-constrained applications, while also providing ease of integration into a variety of circuit designs.

Diodes Incorporated has a reputation for quality and reliability, and the ZXIC2092FTA is no exception. It is designed to meet strict industry standards, ensuring a long operational life and consistent performance. Whether you're developing a new product or upgrading an existing system, the ZXIC2092FTA from Diodes Incorporated is a superb choice that combines functionality and efficiency in a small footprint.

For more information, technical specifications, and application support, visit the Diodes Incorporated website or contact their customer service team. Invest in the ZXIC2092FTA for your next project and experience the difference that a high-quality op-amp can make.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $26.6863

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess