EN
  • EN
  • DE

ZVP2106A

Part No ZVP2106A
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description P-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET | MOSFET P-CH 60V 280MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 280mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 100pF at 18V
Power Dissipation (Maximum) 700mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283334-ZVP2106A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZVP2106A CAD Model

Description

Introducing the ZVP2106A P-Channel Enhancement Mode MOSFET by Diodes Incorporated

The ZVP2106A is a high-quality P-Channel Enhancement Mode MOSFET designed and fabricated by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions with superior performance for a wide range of electronic applications.

The ZVP2106A is built to operate as a switch with a drain-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -0.23A, making it an excellent choice for power management tasks. With a low on-resistance of just 7Ω, this MOSFET ensures high efficiency and minimal power loss during operation, which is crucial for energy-sensitive circuits.

One of the outstanding features of the ZVP2106A is its low threshold voltage, which allows for easy drive and control with low-voltage logic signals. This makes it particularly suitable for interfacing with microcontrollers and other logic devices in digital circuits. Additionally, the MOSFET's fast switching speed enhances performance in high-frequency applications.

The device is housed in a compact and robust TO-92 package, providing a practical solution for space-constrained applications while still offering excellent thermal performance. Its lead-free and RoHS-compliant design ensures that it meets current environmental standards, making it a responsible choice for eco-friendly designs.

Applications for the ZVP2106A are diverse and include load switching, power management in portable devices, motor control circuits, and as a low-side switch in various power control applications. Its reliability and efficiency make it a preferred choice for designers looking to optimize their power usage and extend battery life in portable electronics.

In summary, the ZVP2106A from Diodes Incorporated is a versatile and reliable P-Channel MOSFET that offers excellent performance for a range of electronic applications. With its energy-efficient design, low threshold voltage, and fast switching capabilities, it is an ideal component for modern electronic designs that demand high performance and energy conservation.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6613 $52.9040
185+ $0.5426 $100.3810
290+ $0.5257 $152.4530
395+ $0.5087 $200.9365
510+ $0.4918 $250.8180
685+ $0.4409 $302.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,813 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess