EN
  • EN
  • DE

ZRT100GC2TC

Part No ZRT100GC2TC
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% SOT223  /  Shunt Voltage Reference IC Fixed 9.8V V ±2% 30 mA SOT-223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 9.8V
Current - Output 30 mA
Tolerance ±2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Current - Cathode 150 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ZRT100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 985427-ZRT100GC2TC
Ultra Librarian 3D Model Ultra Librarian ZRT100GC2TC CAD Model

Description

The ZRT100GC2TC is a cutting-edge semiconductor device designed and manufactured by Diodes Incorporated, a leading global provider and innovator in the field of discrete, logic, analog, and mixed-signal semiconductors. This product is engineered to cater to a wide range of applications, particularly in the realms of power management, automotive electronics, computing, and consumer electronics.

Key Features

  • High Precision: The ZRT100GC2TC boasts remarkable precision, making it an ideal choice for applications requiring accurate signal processing and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this device ensures minimal power consumption, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Thermal Performance: The product is built to withstand high temperatures, ensuring reliable performance even under strenuous thermal conditions.
  • Compact Footprint: Its small size makes it perfect for space-constrained applications, allowing for more compact and streamlined product designs.
  • High Integration: The ZRT100GC2TC integrates multiple functions into a single chip, simplifying circuit design and reducing the number of components required in the final product.

Applications

The versatile nature of the ZRT100GC2TC allows it to be used across a variety of platforms and products. Some of its most common applications include:

  • Power supply modules
  • Automotive electronics such as engine control units
  • Portable computing devices like laptops and tablets
  • Consumer electronics including smartphones and gaming consoles
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The ZRT100GC2TC is no exception, as it undergoes rigorous testing to ensure its performance, durability, and longevity. With a focus on reliability, this product is designed to provide consistent operation over its intended lifespan, giving designers and engineers the confidence to integrate it into their critical applications.

Environmental Compliance

The ZRT100GC2TC is produced with environmental responsibility in mind. It complies with various international standards, including RoHS and REACH, reflecting Diodes Incorporated's dedication to reducing the environmental impact of its products and processes.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess