EN
  • EN
  • DE

ZRC500F02TA

Part No ZRC500F02TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±2%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 105μVrms
Current - Cathode 25μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1120199-ZRC500F02TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZRC500
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ZRC500F02TA CAD Model

Description

The ZRC500F02TA is a precision voltage reference component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This device is designed to offer a stable and precise voltage reference for various applications, including data converters, power supplies, and battery-operated devices.

Key Features

  • Stable Reference Voltage: The ZRC500F02TA provides a fixed output voltage of 5.0V, making it suitable for circuits that require a stable reference.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 20ppm/°C, this voltage reference ensures minimal deviation across a wide temperature range, ensuring consistent performance.
  • Wide Operating Current Range: Operating from a current as low as 60µA to a maximum of 15mA, the ZRC500F02TA is versatile and can be used in low-power applications as well as in circuits that require higher currents.
  • Excellent Thermal Stability: The thermal hysteresis is typically 150ppm, which further contributes to the device's reliable performance over temperature variations.
  • Tight Tolerance: The output voltage is offered with a tight tolerance of ±2%, ensuring precise voltage regulation for sensitive electronics.
  • Small Package Size: Housed in a small SOT-23 package, the ZRC500F02TA is ideal for space-constrained applications.

Applications

The ZRC500F02TA is well-suited for a variety of applications that require high accuracy and stability in voltage referencing. This includes:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Power supply monitoring
  • Instrumentation and test equipment

Conclusion

With its precise voltage output, low power consumption, and small form factor, the ZRC500F02TA from Diodes Incorporated is an excellent choice for designers looking for a reliable voltage reference solution. Its robustness and versatility make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8081 $52.5265
155+ $0.6631 $102.7805
235+ $0.6424 $150.9640
325+ $0.6216 $202.0200
420+ $0.6009 $252.3780
560+ $0.5388 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess