EN
  • EN
  • DE

ZRA250F03TA

Part No ZRA250F03TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC Vref Shunt Prec 2.5V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-236-3
Cathode Current 50 µA
Lead Free Contains Lead
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Output Current 5 mA
Output Voltage 2.5 V
Packaging Tape & Reel (TR)
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 90 ppm/°C
Tolerance 3 %
Win Source Part Number 1141002-ZRA250F03TA
Categories PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZRA250F03TA CAD Model

Description

Introducing the ZRA250F03TA Voltage Reference from Diodes Incorporated

The ZRA250F03TA is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance product offers a stable and reliable reference voltage, which is essential for a wide range of applications in the electronics industry. The ZRA250F03TA is particularly suited for high-accuracy analog-to-digital conversions, power supply monitoring, and precision instrumentation.

Key Features

  • Stable Reference Voltage: The ZRA250F03TA provides a fixed 2.5V output voltage with a low temperature coefficient, ensuring minimal voltage deviation over a wide temperature range.
  • Low Power Consumption: Designed for energy-efficient operations, this voltage reference consumes minimal power, making it ideal for portable and battery-powered applications.
  • High Accuracy: With its precision design, the ZRA250F03TA offers excellent accuracy, which is crucial for sensitive electronic circuits and high-precision applications.
  • Wide Operating Temperature Range: This component is operational over a broad temperature range, which allows it to perform consistently in various environmental conditions.
  • Small Package Size: The ZRA250F03TA comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The versatility of the ZRA250F03TA voltage reference makes it suitable for a variety of applications, including:

  • Data converters (ADCs/DACs)
  • Portable and battery-powered devices
  • Power supply monitoring
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the ZRA250F03TA is no exception. This voltage reference is built to meet stringent industry standards, ensuring long-term stability and performance. Each unit undergoes rigorous testing to guarantee that it meets the high-quality benchmarks set by Diodes Incorporated.

Whether you're designing a complex industrial system or a simple consumer electronic device, the ZRA250F03TA from Diodes Incorporated is a trustworthy and efficient solution for maintaining a precise reference voltage in your circuit.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess