EN
  • EN
  • DE

ZR431LF02TA

Part No ZR431LF02TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 10V
Output Current 25mA
Tolerance ±2.5%
Temperature Coefficient 50ppm/°C
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 036787-ZR431LF02TA
Family Name ZR431
Introduction Date January 22, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZR431LF02TA CAD Model

Description

The ZR431LF02TA is a precision voltage reference from Diodes Incorporated, engineered for high stability and reliability in a variety of applications. This adjustable shunt regulator offers a solution for designers looking for a voltage reference that can be finely tuned to their specific needs.

Key Features

  • Adjustable Output Voltage: The ZR431LF02TA provides an output voltage that can be set from 2.5V to 36V with two external resistors. This flexibility allows for its use in a wide range of applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 20ppm/°C, the device ensures stable performance over a range of temperatures, making it ideal for precision applications.
  • Low Output Noise: It features a low noise output, which is crucial for sensitive electronics where noise can significantly affect performance.
  • High Current Capability: The ZR431LF02TA can source up to 100mA of output current, providing ample drive capability for a shunt regulator.
  • Surface Mount Package: Available in a small outline SOT-23 package, it is suitable for high-density circuit boards and is easy to integrate into a variety of designs.

Applications

The ZR431LF02TA is versatile and can be utilized in numerous applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable regulators
  • Precision current limiters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZR431LF02TA is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device undergoes rigorous testing to ensure it performs to the highest standards for stability, accuracy, and reliability.

Ordering Information

The product is available with the ordering code ZR431LF02TA and comes in tape and reel packaging for easy assembly during mass production. For detailed product specifications, technical documents, and potential sample requests, customers should visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4610 $50.7100
265+ $0.3783 $100.2495
410+ $0.3665 $150.2650
565+ $0.3547 $200.4055
730+ $0.3428 $250.2440
980+ $0.3074 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess