EN
  • EN
  • DE

ZNBG4115

Part No ZNBG4115
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Diodes Incorporated
Win Source Part Number 418055-ZNBG4115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZNBG4115 CAD Model

Description

Product Overview: ZNBG4115 from Diodes Incorporated

The ZNBG4115 is a state-of-the-art integrated circuit from Diodes Incorporated, tailored for advanced RF applications. This innovative component is designed to provide a high level of performance, reliability, and efficiency for a wide array of RF systems. The ZNBG4115 is particularly well-suited for applications requiring low noise figures and high linearity, such as satellite communications, cellular base stations, and RF signal distribution networks.

At the core of the ZNBG4115 is a sophisticated bias controller circuit that is capable of managing multiple amplifiers within RF systems. This feature ensures stable operation and optimizes the performance of connected RF amplifiers by providing consistent and precise bias voltages. The device can support up to four amplifiers, making it a versatile solution for complex RF circuit designs.

Additionally, the ZNBG4115 boasts an impressive operating frequency range, catering to a broad spectrum of RF applications. Its low power consumption makes it an ideal choice for energy-sensitive systems, while its compact SOT-26 package allows for efficient use of PCB space, making it perfect for space-constrained applications.

One of the key advantages of the ZNBG4115 is its built-in temperature compensation functionality. This feature ensures that the device maintains consistent performance even under varying environmental conditions, which is critical for maintaining the integrity of RF signals. The temperature compensation also contributes to the device's long-term reliability, reducing the risk of performance degradation over time.

Diodes Incorporated has designed the ZNBG4115 with protection features, such as over-temperature shutdown, to safeguard the device and the system it is a part of. This proactive approach to design ensures that the ZNBG4115 not only meets but exceeds the stringent requirements of modern RF applications.

In conclusion, the ZNBG4115 from Diodes Incorporated represents a blend of innovation, performance, and practicality. Its unique features and robust design make it an essential component for any RF system designer seeking to create high-performance, reliable, and efficient RF solutions.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess