EN
  • EN
  • DE

ZNBG3211Q20

Part No ZNBG3211Q20
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 25mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 057823-ZNBG3211Q20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3211Q20 CAD Model

Description

Product Overview: ZNBG3211Q20 by Diodes Incorporated

The ZNBG3211Q20 is a high-performance, low-noise block converter (LNB) voltage regulator designed by Diodes Incorporated, catering to the needs of satellite receiver systems. This advanced semiconductor device is engineered to provide a stable and reliable power supply for LNB downconverters in satellite dish systems, ensuring optimal signal reception and quality.

Key Features:

  • Integrated Current Protection: The ZNBG3211Q20 comes with built-in overcurrent protection, safeguarding the LNB against potential damage from current surges or abnormalities.
  • Dual Output Voltage: It features dual output voltages that are selectable via I2C interface, providing versatility for different LNB configurations and requirements.
  • High Power Efficiency: With its advanced design, the ZNBG3211Q20 ensures high power efficiency, reducing overall energy consumption and heat generation.
  • Low Noise Performance: The device boasts low noise operation, which is critical for maintaining signal integrity and quality in satellite communication systems.
  • Compact Package: The ZNBG3211Q20 is available in a compact QFN package, making it suitable for space-constrained applications without compromising performance.

Applications:

The ZNBG3211Q20 is ideal for a variety of applications within the satellite communication industry, including:

  • Satellite TV receivers
  • Commercial satellite downlink systems
  • Residential LNB installations
  • Professional broadcasting equipment

Technical Specifications:

The technical specifications of the ZNBG3211Q20 include a wide input voltage range, low quiescent current, and a temperature range that ensures reliable operation under various environmental conditions. The device's precision regulation maintains consistent performance, essential for maintaining the quality of the satellite signal.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality and reliability, and the ZNBG3211Q20 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance for critical satellite communication systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess