EN
  • EN
  • DE

ZNBG3210Q20TC

Part No ZNBG3210Q20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 25mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 1120180-ZNBG3210Q20TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3210Q20TC CAD Model

Description

The ZNBG3210Q20TC is a high-performance, low-noise block converter (LNB) controller IC designed and manufactured by Diodes Incorporated. It is specifically engineered to meet the rigorous demands of satellite receiver systems, providing a compact and efficient solution for controlling and supplying power to the LNB downconverter in satellite dish applications.

Key Features

  • Integrated Biasing: The IC comes with an integrated biasing circuit that simplifies the design process by reducing the number of external components required. This feature ensures a clean and stable power supply to the LNB, which is critical for maintaining signal integrity.
  • Dual Outputs: It offers dual outputs, which can be independently controlled. This allows for simultaneous operation of two LNBs, making it an ideal choice for multi-receiver satellite systems.
  • High Efficiency: The ZNBG3210Q20TC is designed for high efficiency, thereby minimizing power loss and heat dissipation. This enhances the overall reliability and longevity of the satellite system.
  • Low Noise Figure: With its low noise figure, the IC ensures that the signal-to-noise ratio is optimized, which is crucial for achieving high-quality signal reception.
  • Tone Control: The controller supports 22kHz tone control signaling, which is used to switch between different bands and polarities, providing flexibility in accessing a wide range of satellite broadcasts.

Applications

The ZNBG3210Q20TC is primarily used in satellite TV receiver systems, where it provides the necessary control and power management for the LNB. It is suitable for both residential and commercial satellite installations.

Package and Quality

Encased in a compact Q20TC package, the ZNBG3210Q20TC is designed to occupy minimal space on a printed circuit board, making it a space-saving solution for modern electronic designs. Diodes Incorporated is known for its commitment to quality, and this product is no exception, adhering to stringent quality control standards to ensure consistent performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7510 $61.7630
30+ $3.8983 $116.9490
46+ $3.7765 $173.7190
64+ $3.6547 $233.9008
82+ $3.5328 $289.6896
110+ $3.1674 $348.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess