EN
  • EN
  • DE

ZMM5232B-7-F

Part No ZMM5232B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 417990-ZMM5232B-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5232B-7-F CAD Model

Description

        

The ZMM5232B-7-F from Diodes Incorporated is a robust and efficient surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This high-reliability component is part of the ZMM523x series, offering a Zener voltage of 5.6V with a tolerance of ±5%. The ZMM5232B-7-F is housed in a small and compact SOD-80 MiniMELF case, making it suitable for high-density circuit boards where space is at a premium.

        

Key Features:

    
            
  • Zener Voltage: 5.6V with a tolerance of ±5%, providing precise voltage regulation.
  •         
  • Power Dissipation: The device can handle a power dissipation of 500mW, ensuring reliable operation under a range of conditions.
  •         
  • Package Type: Comes in a SOD-80 MiniMELF package, known for its small footprint and excellent thermal stability.
  •         
  • Operating Temperature Range: Capable of operating over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.
  •         
  • Standard Tolerance: The Zener diode offers a standard tolerance, making it ideal for a wide range of applications in electronics.
  •     
        

Applications:

    

The ZMM5232B-7-F is versatile and can be used in a variety of electronic circuits. Common applications include:

    
            
  • Voltage regulation in power supplies
  •         
  • Protection circuits
  •         
  • Reference voltage in analog-to-digital converters
  •         
  • Energy management systems
  •         
  • Consumer electronics
  •     
        

Quality and Reliability:

    

Diodes Incorporated is known for its commitment to quality, and the ZMM5232B-7-F is manufactured to the highest standards. It is RoHS compliant, ensuring it meets current environmental standards for hazardous substances. Additionally, the component is characterized for operation from -55°C to +150°C, providing assurance for use in demanding applications.

        

Ordering Information:

    

The ZMM5232B-7-F is available in tape and reel packaging, facilitating easy assembly and integration into automated manufacturing processes. For detailed ordering and product information, potential buyers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess