EN
  • EN
  • DE

ZLPM8014JB20TC

Part No ZLPM8014JB20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC LNB CTLR PWR SUPPLY 20UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Set-Top Boxes PMIC
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ZLPM8014JB20TCDITR, ZLPM8014JB20TCDICT, ZLPM8014JB20TCDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904303-ZLPM8014JB20TC
Ultra Librarian 3D Model Ultra Librarian ZLPM8014JB20TC CAD Model

Description

Introducing the ZLPM8014JB20TC from Diodes Incorporated

Diodes Incorporated presents the ZLPM8014JB20TC, a state-of-the-art power management IC designed to cater to a wide array of applications. This precision device is engineered to provide optimal performance in power-sensitive designs, ensuring both efficiency and reliability.

Key Features

  • High Efficiency: The ZLPM8014JB20TC boasts a high level of efficiency, which is critical in minimizing power loss and heat generation in electronic systems. It is ideal for applications where power conservation is paramount.
  • Versatility: This IC is suitable for various applications, including consumer electronics, portable devices, and industrial systems, thanks to its flexible design and broad operating temperature range.
  • Compact Footprint: With its small form factor, the ZLPM8014JB20TC is perfect for designs where board space is at a premium, allowing for more compact and integrated solutions.
  • Robust Protection Features: The device includes multiple built-in protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the system and ensure long-term reliability.

Technical Specifications

The ZLPM8014JB20TC operates with a supply voltage that caters to common system power rails, making it a versatile choice for integrating into a variety of designs. Its precision regulation ensures stable operation even under fluctuating supply conditions or variable loads.

Applications

With its robust feature set, the ZLPM8014JB20TC can be utilized in:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Wireless Communication Systems
  • IoT Devices
  • Power Supply Modules

Product Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ZLPM8014JB20TC is manufactured with the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Furthermore, Diodes Incorporated provides comprehensive technical support and documentation, making integration seamless for engineers and product developers.

For detailed technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,284 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess