EN
  • EN
  • DE

ZLNB4100

Part No ZLNB4100
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Diodes Incorporated
Win Source Part Number 417892-ZLNB4100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB4100 CAD Model

Description

Introducing the ZLNB4100 from Diodes Incorporated

The ZLNB4100 is an advanced satellite receiver solution from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative product is designed to simplify the design and enhance the performance of satellite set-top box systems.

Key Features

  • Integrated Dual LNB Supply and Control Voltage Regulator: The ZLNB4100 integrates a dual Low Noise Block (LNB) supply and control voltage regulator, streamlining the satellite receiver design by reducing component count and board space.
  • High Efficiency: With its high-efficiency step-up PWM controller, the ZLNB4100 ensures minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of satellite set-top boxes.
  • DiSEqC 2.0 Compatible: The device is fully compatible with the DiSEqC 2.0 standard, providing bi-directional communication between the satellite receiver and dish, allowing for advanced satellite dish positioning and selection capabilities.
  • Flexible I/O Configuration: It offers a flexible input/output configuration that supports multiple LNB configurations, making it adaptable to various system designs and requirements.

Applications

The ZLNB4100 is ideal for a wide range of satellite receiver applications, including:

  • Digital Satellite Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Satellite PC cards
  • Other satellite-enabled multimedia devices

Technical Specifications

At the core of the ZLNB4100 is its ability to provide a robust and reliable power supply for the LNB, with a wide input voltage range and built-in protection features such as over-current and thermal shutdown. It can drive two LNBs with independent control, and its low-noise regulators ensure clean power delivery for optimal signal reception.

Conclusion

With its combination of efficiency, flexibility, and compatibility with industry standards, the ZLNB4100 from Diodes Incorporated represents a state-of-the-art solution for satellite receiver systems. Designers and engineers can leverage the ZLNB4100 to create high-performance, cost-effective satellite communication products that meet the evolving needs of the market.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess