EN
  • EN
  • DE

ZLNB1001N8TC

Part No ZLNB1001N8TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC MUX CTLR TONE/POLARITY 8SOIC / RF IC Polarity Multiplexer LNB, DiSEqC? , STBs 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Polarity Multiplexer
RF Type LNB, DiSEqC™ , STBs
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 412724-ZLNB1001N8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB1001N8TC CAD Model

Description

Introducing the ZLNB1001N8TC from Diodes Incorporated

The ZLNB1001N8TC is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile IC is specifically engineered to meet the rigorous demands of modern electronics, providing a reliable solution for a wide range of applications.

At the heart of the ZLNB1001N8TC is its exceptional functionality as a satellite dish LNB (Low Noise Block) downconverter power supply and control IC. It is optimized for use in satellite receiver systems, where it plays a crucial role in converting high-frequency signals from the satellite dish into lower frequencies that can be processed by the receiver. This process is vital for delivering clear, high-quality audio and video content to end-users.

The ZLNB1001N8TC boasts a compact form factor with its 8-pin package, making it an ideal choice for designs where space is at a premium. Despite its small size, it does not compromise on performance. It incorporates advanced features such as built-in voltage regulators, which ensure stable operation even under fluctuating power conditions. This leads to improved signal integrity and overall system reliability.

Moreover, the ZLNB1001N8TC is designed with flexibility in mind. It supports a wide range of input voltages, making it compatible with various power supply specifications. This versatility allows for seamless integration into diverse electronic systems without the need for additional components or complex power management solutions.

Diodes Incorporated's commitment to quality is evident in the ZLNB1001N8TC, which is built to meet high industry standards. Its robust construction ensures long-term durability and resistance to environmental factors, such as temperature fluctuations and electromagnetic interference, which are common challenges in satellite communication systems.

In summary, the ZLNB1001N8TC from Diodes Incorporated represents a blend of compact design, robust performance, and exceptional reliability. It is an indispensable component for anyone looking to develop or enhance satellite receiver systems, offering a high level of integration that streamlines the design process and ensures optimal functionality.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess