The ZLLS2000TA from Diodes Incorporated is a robust, high-performance low-saturation transistor designed to deliver efficient performance in a compact SOT-23 package. This versatile transistor is a perfect solution for space-constrained applications that require low voltage operations and high efficiency.
Key Features
- Low V<sub>CE(sat): The ZLLS2000TA boasts a very low collector-emitter saturation voltage, ensuring high efficiency in switching applications and reducing power losses.
- High Current Capability: With a continuous collector current (I<sub>C) rating of up to 2A, this transistor can handle significant current, making it suitable for power management tasks.
- Power Dissipation: It has a power dissipation of 1.25W, which allows it to sustain moderate power levels suitable for various electronic circuits.
- High h<sub>FE: The high current gain ensures that the transistor can be driven with a relatively low base current, making it ideal for digital switching circuits.
- RoHS Compliant: The ZLLS2000TA meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.
Applications
The ZLLS2000TA is suitable for a variety of applications, including:
- Load switches
- Power management functions
- DC-DC converters
- Battery management
- Switching regulators
- Motor control circuits
Product Specifications
Parameter
Value
Package
SOT-23
Collector-Base Voltage (V<sub>CB)
40V
Collector-Emitter Voltage (V<sub>CE)
20V
Emitter-Base Voltage (V<sub>EB)
5V
Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
The ZLLS2000TA from Diodes Incorporated represents a blend of efficiency, performance, and environmental consciousness, making it an excellent choice for designers looking to optimize their power-sensitive applications.