EN
  • EN
  • DE

ZHCS500QTA

Part No ZHCS500QTA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY DIODE SOT23 T&R 3K / Diode Schottky 40 V 1A Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 40 µA @ 30 V
Capacitance @ Vr, F 20pF @ 25V, 1MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Operating Temperature - Junction 125°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-ZHCS500QTATR
Standard Package 3,000
Win Source Part Number 1106249-ZHCS500QTA
Ultra Librarian 3D Model Ultra Librarian ZHCS500QTA CAD Model

Description

Introducing the Diodes Incorporated ZHCS500QTA

The ZHCS500QTA is a cutting-edge Schottky barrier diode, meticulously crafted by Diodes Incorporated to provide engineers and designers with a high-performance solution for their circuit designs. Known for its low forward voltage drop and quick switching capabilities, this diode is an ideal choice for applications requiring efficiency and speed.

One of the most remarkable features of the ZHCS500QTA is its miniature footprint. Encased in a compact SOD523 package, this diode is designed to save valuable board space while still delivering the robust performance expected from Diodes Incorporated products. This makes it an excellent choice for space-constrained applications such as portable devices, high-density circuit boards, and miniature electronics.

Key Features of ZHCS500QTA:

  • Low Forward Voltage Drop: The Schottky barrier design ensures a low voltage drop across the diode, which translates to improved system efficiency and reduced power losses.
  • High Current Capability: Despite its small size, the ZHCS500QTA can handle a substantial forward current, making it suitable for high-power applications.
  • Fast Switching Speed: With its Schottky barrier construction, the diode offers rapid switching, which is essential for high-frequency operations and power conversion applications.
  • Thermal Efficiency: The device is optimized for low thermal resistance, ensuring that it operates effectively under varying temperature conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the ZHCS500QTA is manufactured without the use of lead and adheres to the Restriction of Hazardous Substances (RoHS) directive.

Whether you're designing power management systems, DC-DC converters, or simply require a reliable diode for general-purpose use, the ZHCS500QTA from Diodes Incorporated is engineered to meet your needs. Its combination of size, efficiency, and performance makes it a versatile component that can enhance the functionality and reliability of a wide range of electronic products.

Choose the ZHCS500QTA for your next project and experience the quality and innovation that Diodes Incorporated brings to the table.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1926 $57.7800
735+ $0.1580 $116.1300
1,135+ $0.1532 $173.8820
1,560+ $0.1482 $231.1920
2,020+ $0.1432 $289.2640
2,700+ $0.1284 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess