EN
  • EN
  • DE

TLV431BQFTA

Part No TLV431BQFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±0.5% SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TLV431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV431BQFTADITR, TLV431BQFTADICT, TLV431BQFTADIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936902-TLV431BQFTA
Ultra Librarian 3D Model Ultra Librarian TLV431BQFTA CAD Model

Description

Diodes Incorporated TLV431BQFTA - Precision Low-Voltage Shunt Regulator

The TLV431BQFTA from Diodes Incorporated is a highly precise low-voltage shunt regulator that offers an excellent solution for voltage regulation in various applications. With its adjustable output voltage ranging from 1.24V to 16V, it provides designers with the flexibility to cater to a wide array of voltage requirements. This device is particularly suitable for use in adjustable power supplies, battery-operated devices, and isolated feedback circuits for SMPS (Switched-Mode Power Supplies).

Featuring a low dynamic output impedance of 0.2 ohms, the TLV431BQFTA ensures stable voltage regulation even under changing load conditions. Its low threshold voltage of 1.24V combined with a 0.5% tolerance at 25°C makes it an ideal choice for precision applications. The device is capable of sourcing up to 100mA of output current, which is sufficient for small to medium power needs.

One of the key advantages of the TLV431BQFTA is its low operational current, which makes it highly energy-efficient and suitable for battery-powered devices where power conservation is crucial. Additionally, it has a wide operating temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.

The TLV431BQFTA comes in a small surface-mount SOT-23 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance or reliability, thereby making it a versatile choice for both portable and stationary electronics.

With its fast turn-on response and sharp turn-on characteristics, this shunt regulator is also an excellent choice for voltage monitoring applications where quick response is necessary. Its robust design includes overcurrent protection, enhancing the longevity and safety of the end application.

In summary, the TLV431BQFTA from Diodes Incorporated is a high-performance, adjustable shunt regulator that offers precision, efficiency, and versatility for a wide range of applications. Its compact form factor, coupled with its robust feature set, makes it a valuable component for designers looking to achieve stable voltage regulation in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1754 $50.8660
695+ $0.1440 $100.0800
1,080+ $0.1395 $150.6600
1,485+ $0.1350 $200.4750
1,920+ $0.1305 $250.5600
2,565+ $0.1170 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess