EN
  • EN
  • DE

TLV431AQE5TA

Part No TLV431AQE5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT25 / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 15 mA SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 15 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number TLV431
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339789-TLV431AQE5TA
Ultra Librarian 3D Model Ultra Librarian TLV431AQE5TA CAD Model

Description

Diodes Incorporated TLV431AQE5TA Voltage Reference

The TLV431AQE5TA from Diodes Incorporated is a precision low-voltage shunt regulator that has become an indispensable component in a wide range of electronic applications. This device is designed to provide a stable reference voltage over a wide range of operating conditions, making it ideal for use in power supplies, battery chargers, and voltage monitoring circuits.

The TLV431AQE5TA operates with a nominal reference voltage of 1.24V and can be programmed with two external resistors for a reference voltage anywhere between the Vref up to 6V. Its low dynamic output impedance and sharp turn-on characteristics make it an excellent replacement for zener diodes in many applications where improved performance is desired.

This shunt regulator offers impressive precision features, including a typical temperature coefficient of only 50 ppm/°C, which ensures a consistent output voltage over a wide temperature range. The device's stability and low output noise contribute to its high level of performance in critical applications.

One of the key advantages of the TLV431AQE5TA is its low operational current, ranging from 0.4 to 10mA. This low current consumption makes it suitable for battery-operated devices where power efficiency is a priority. Additionally, its fast transient response is well-suited for applications that require quick voltage adjustments to maintain stability.

The TLV431AQE5TA comes in a SOT-23 package, which is known for its small footprint and compatibility with compact PCB layouts. This makes it an excellent choice for space-constrained applications. Furthermore, it is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

With its high accuracy, low power consumption, and compact form factor, the TLV431AQE5TA is a versatile solution for designers looking to enhance the performance and reliability of their voltage regulation systems. Whether implemented in consumer electronics, automotive systems, or industrial controls, the TLV431AQE5TA is a component that offers precision and durability in a tiny package.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6466 $51.7280
190+ $0.5305 $100.7950
295+ $0.5140 $151.6300
405+ $0.4974 $201.4470
520+ $0.4808 $250.0160
700+ $0.4311 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess