The TB3100M-13-02-F is a robust Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide high-efficiency power management solutions for a diverse range of electronic applications.
Key Features
- High Current Capability: With a forward current of 3A, the TB3100M-13-02-F is capable of handling high current requirements, making it suitable for power regulation in demanding applications.
- Low Forward Voltage Drop: The device ensures minimal power loss with its low forward voltage drop, enhancing overall system efficiency.
- High Surge Capability: Its high surge current capability provides excellent performance reliability, particularly in applications where transient surge conditions are a concern.
- Thermal Performance: Optimized for thermal stability, the TB3100M-13-02-F can operate at junction temperatures ranging from -55°C to +150°C, ensuring consistent performance across a wide temperature range.
- Package: Encased in a low-profile SMB package, the product is designed for optimal space-saving on PCBs, making it ideal for compact electronic assemblies.
Applications
The TB3100M-13-02-F is versatile and can be utilized in various applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Consumer electronics
- Telecommunications
- Computing devices
Product Specifications
| Parameter |
Value |
| Average Rectified Forward Current |
3A |
| Peak Reverse Voltage |
100V |
| Forward Voltage Drop |
0.83V at 3A |
| Operating Temperature Range |
-55°C to +150°C |
| Package Type |
SMB |
In summary, the TB3100M-13-02-F from Diodes Incorporated is a high-performance Schottky Barrier Rectifier that delivers reliability and efficiency, making it an excellent choice for engineers and designers looking for a power management solution that meets stringent requirements.