The SR503-T from Diodes Incorporated is a highly efficient, low voltage, Schottky Barrier Rectifier designed for a wide range of applications. This rectifier is a perfect solution for designers who require a device with low forward voltage drop and high current capability.
Key Features
- Low Forward Voltage Drop: The SR503-T offers a low forward voltage drop, which enhances system efficiency and reduces thermal issues, making it ideal for high-efficiency power supplies.
- High Current Capability: With its ability to handle high current, this rectifier is suitable for high current applications, ensuring reliability and performance.
- Guard Ring Die Construction: The guard ring design provides transient voltage protection and ensures a long operational life by enhancing the device's ruggedness against harsh electrical environments.
- Low Power Loss: Its low power loss characteristics make it an excellent choice for applications where power efficiency is critical.
- Lead-Free Finish: The SR503-T comes with a lead-free finish, making it compliant with RoHS directives and environmentally friendly.
Applications
The SR503-T is versatile and can be used in various applications, including:
- Low voltage, high-frequency inverters
- Free-wheeling diodes
- DC/DC converters
- Power supply applications
- Polarity protection devices
Technical Specifications
Parameter
Value
Package
DO-201AD
Maximum Recurrent Peak Reverse Voltage
30V
Maximum RMS Voltage
21V
Maximum DC Blocking Voltage
30V
Maximum Average Forward Rectified Current
5A
With its robust construction and superior electrical characteristics, the SR503-T Schottky Barrier Rectifier from Diodes Incorporated is an excellent choice for designers looking for a reliable and high-performing rectifying solution.