EN
  • EN
  • DE
  • IT

SR502-T-F

Part No SR502-T-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 20 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SR502
Other Names SR502-FDICT,SR502TF,SR502-FDITR
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282708-SR502-T-F
Ultra Librarian 3D Model Ultra Librarian SR502-T-F CAD Model

Description

Introducing the SR502-T-F Schottky Barrier Rectifier from Diodes Incorporated

The SR502-T-F is a high-performance Schottky Barrier Rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This rectifier is specifically engineered to offer efficient, low voltage drop performance in a variety of electronic applications. The SR502-T-F is an ideal choice for designers looking for a reliable component that can handle moderate power requirements with ease.

Featuring a 5A forward current and a 20V repetitive peak reverse voltage, this diode is capable of meeting the needs of a wide range of power management tasks. The low forward voltage drop and fast switching capability make it particularly well-suited for use in high-frequency inverters, DC-DC converters, freewheeling diodes, and power supply applications where efficiency is key.

One of the standout features of the SR502-T-F is its low power loss, which is critical for systems where thermal efficiency is paramount. This is achieved through the Schottky Barrier design, which allows for low forward voltage drop and reduces heat generation during operation. Moreover, the rectifier comes in a DO-201AD package, which is known for its robustness and ability to withstand harsh environmental conditions, ensuring reliability and a long operational lifespan.

The SR502-T-F is also characterized by its high surge capacity, which enables it to handle occasional overvoltage conditions without failure. This makes it an excellent choice for applications that may experience transient voltage spikes or surges. For ease of implementation in various circuit designs, the device is available in a through-hole package, which allows for straightforward mounting and soldering onto a printed circuit board.

With its combination of low forward voltage drop, high efficiency, robust packaging, and surge handling capabilities, the SR502-T-F Schottky Barrier Rectifier from Diodes Incorporated is an outstanding choice for designers who require a dependable and efficient power management solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated, ensuring the SR502-T-F is utilized to its full potential within their electronic projects.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess