EN
  • EN
  • DE

SNL250004

Part No SNL250004
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ SN
Base Resonator Crystal
Type XO (Standard)
Frequency 212.5 MHz
Function Enable/Disable
Output PECL
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 70mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Current - Supply (Disable) (Max) 25µA
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1284937-SNL250004
Ultra Librarian 3D Model Ultra Librarian SNL250004 CAD Model

Description

Introducing the SNL250004 Power Diode from Diodes Incorporated

The SNL250004 is a high-performance power diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to offer efficient and reliable operation in a variety of applications, including power supply, industrial, and automotive systems. The SNL250004 is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High Current Capability: The SNL250004 is built to handle high current operations, making it suitable for applications that demand robust power handling capacity.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which translates into reduced power loss and improved efficiency in electrical circuits.
  • Fast Switching Speed: With its fast switching capabilities, the SNL250004 ensures minimal transition time from the conductive to the non-conductive state, which is crucial for high-frequency applications.
  • High Thermal Performance: The diode is designed with superior thermal performance in mind, ensuring it operates effectively even under high-temperature conditions.
  • Robust Design: The SNL250004 is encapsulated in a rugged package that provides excellent mechanical strength and environmental protection, ensuring long-term reliability.

Applications

The versatility of the SNL250004 allows it to be used in a wide range of applications. Some of the typical use cases include:

  • Switching power supplies
  • AC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive charging systems
  • Power management solutions

Quality and Reliability

Diodes Incorporated is known for its strict quality control and the SNL250004 is no exception. Each diode is rigorously tested to ensure it meets the high standards for performance and reliability that customers expect from Diodes Incorporated products.

Conclusion

Whether you're designing a power supply unit, an industrial motor controller, or an automotive charging system, the SNL250004 from Diodes Incorporated provides the efficiency, reliability, and performance necessary to power your innovation. With its robust design and superior electrical characteristics, this power diode stands out as a top choice for engineers and designers looking for quality components.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess