EN
  • EN
  • DE

SMCJ45CA-13

Part No SMCJ45CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 20.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ45
Other Names SMCJ45CADITR,SMCJ45CA,SMCJ45CATR,SMCJ45CA13,SMCJ45CACT,SMCJ45CADICT,SMCJ45CACT,SMCJ45CATR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301073-SMCJ45CA-13
Ultra Librarian 3D Model Ultra Librarian SMCJ45CA-13 CAD Model

Description

SMCJ45CA-13 TVS Diode from Diodes Incorporated

The SMCJ45CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a popular choice for a wide range of applications, including industrial systems, consumer electronics, and automotive circuits where reliable overvoltage protection is a must.

Key Features

  • Reverse Stand-Off Voltage: The SMCJ45CA-13 has a reverse stand-off voltage of 45V, making it suitable for protecting circuits operating around this voltage level.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W for a 10/1000μs waveform, ensuring substantial protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 72.7V, this TVS diode effectively limits the voltage spike to a safe level for the components it protects.
  • Bi-directional Protection: As a bi-directional TVS, the SMCJ45CA-13 can protect circuits from surges in both directions along the signal or power line.
  • Package: The device is offered in a SMC package, which is known for its compact size and durability, making it suitable for high-density circuit board designs.
  • Compliance: It complies with the RoHS and REACH environmental standards, ensuring that it meets the latest regulations for hazardous substances.
  • Operating Temperature Range: The TVS diode operates effectively within a temperature range of -55°C to +150°C, accommodating a wide range of environmental conditions.

Applications

The SMCJ45CA-13 is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Microcontroller input/output protection

With its reliable performance and ability to handle significant power surges, the SMCJ45CA-13 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess