EN
  • EN
  • DE

SMCJ36CAQ-13-F

Part No SMCJ36CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 36VWM 58.1VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ36
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ36CAQ-13-FDIDKR, SMCJ36CAQ-13-FDITR, SMCJ36CAQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895960-SMCJ36CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ36CAQ-13-F CAD Model

Description

SMCJ36CAQ-13-F: A Robust TVS Diode from Diodes Incorporated

The SMCJ36CAQ-13-F is a high-quality Transient Voltage Suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. With its robust design and reliable performance, the SMCJ36CAQ-13-F is an excellent choice for safeguarding your circuits against sudden surges and spikes.

Key Features

  • Stand-off Voltage: The device is designed to withstand voltages up to 36V, making it suitable for a range of applications that require a high voltage threshold.
  • Peak Pulse Power Dissipation: It features a peak pulse power dissipation of 1500W at 10/1000μs waveform, ensuring that your devices are protected even under high energy transients.
  • Clamping Voltage: The SMCJ36CAQ-13-F has a low clamping voltage, which means it responds quickly to suppress transients before they can damage your circuitry.
  • Bi-directional Protection: This TVS diode offers bi-directional protection, safeguarding your circuits from surges in both directions along the signal or power line.
  • DO-214AB (SMC) Package: Housed in a rugged DO-214AB (SMC) package, the diode is designed for easy PCB mounting and is capable of withstanding harsh environmental conditions.
  • Compliance: It is compliant with the RoHS and REACH directives, ensuring that it meets current environmental standards for electronic components.
  • Automotive Qualification: The diode is AEC-Q101 qualified, making it suitable for automotive applications where reliability and performance are critical.

Applications

The SMCJ36CAQ-13-F is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Automotive electronics
  • Telecommunication devices
  • Data lines and USB power protection
  • Consumer electronics

With its combination of high surge capability, fast response time, and low clamping voltage, the SMCJ36CAQ-13-F from Diodes Incorporated is an ideal solution to enhance the durability and reliability of your electronic designs. Whether you're working on industrial control systems, automotive electronics, or consumer gadgets, this TVS diode ensures that your products are shielded from the unpredictable nature of transient voltages.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1409 $50.0195
760+ $0.1319 $100.2440
1,180+ $0.1273 $150.2140
1,695+ $0.1182 $200.3490
2,200+ $0.1137 $250.1400
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,040 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess