EN
  • EN
  • DE

SMBJ9.0A-13

Part No SMBJ9.0A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 9VWM 15.4VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series SMBJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ9.0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ9.0ACT-ND, SMBJ9.0ATR-ND, SMBJ9.0ATR, SMBJ9.0ADICT, SMBJ9.0ACT, SMBJ9.0ADITR, SMBJ90A13, SMBJ9.0ADIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895846-SMBJ9.0A-13
Ultra Librarian 3D Model Ultra Librarian SMBJ9.0A-13 CAD Model

Description

Diodes Incorporated SMBJ9.0A-13 Product Overview

The SMBJ9.0A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronics from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is part of the SMBJ series, which is known for its reliability and efficiency in safeguarding circuits by clamping excess transient voltages to a safe level before they can damage sensitive components.

Key Features and Benefits

  • Peak Pulse Power: The SMBJ9.0A-13 offers excellent surge capability with a peak pulse power rating of 600W for 10/1000μs waveform, ensuring protection against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 9.0V, making it suitable for a range of applications where this voltage level is critical for system operation.
  • Uni-directional Protection: As a uni-directional TVS diode, it is designed to provide protection in one direction, making it ideal for DC power applications.
  • Low Incremental Surge Resistance: With a low incremental surge resistance, the SMBJ9.0A-13 can effectively handle surge events without a significant increase in voltage across the diode, thus protecting connected components.
  • Fast Response Time: The device responds to over-voltage events in less than 1 picosecond, offering fast and efficient protection.
  • Operating Temperature Range: It is operational over a wide temperature range from -55°C to +150°C, suitable for various challenging environments.
  • Package: Supplied in the industry-standard DO-214AA (SMB) package, it is compatible with automated assembly processes, saving time and costs in manufacturing.
  • Compliance: Meets the MSL level 1 standard, per J-STD-020, LF maximum peak of 260°C, and is RoHS compliant, ensuring environmental safety and global acceptance.

Applications

The SMBJ9.0A-13 is ideal for protecting voltage-sensitive components which can be found in a variety of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Units
  • Portable Devices
  • Networking Equipment

With its combination of features, the SMBJ9.0A-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6207 $58.9665
230+ $0.5094 $117.1620
355+ $0.4934 $175.1570
485+ $0.4775 $231.5875
630+ $0.4617 $290.8710
840+ $0.4139 $347.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess