EN
  • EN
  • DE

SMBJ9.0A-13 9V

Part No SMBJ9.0A-13 9V
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190704-SMBJ9.0A-13 9V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ9.0A-13 9V CAD Model

Description

Product Overview: SMBJ9.0A-13 9V TVS Diode from Diodes Incorporated

The SMBJ9.0A-13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and power surges. Rated at 9V, this robust TVS diode is an essential component for ensuring the reliability and longevity of critical systems in a wide range of applications.

Key Features

  • Peak Pulse Power: The SMBJ9.0A-13 can handle a peak pulse power of 600W (10/1000μs waveform), providing a strong shield against high-energy transients.
  • Breakdown Voltage: With a breakdown voltage range of 10V to 9.9V, this diode ensures precise operation, maintaining system integrity during voltage spikes.
  • Low Incremental Surge Resistance: The device exhibits excellent clamping capability, resulting in a low incremental surge resistance when subjected to high transient events.
  • Surface Mount Package: Encased in a DO-214AA package, the SMBJ9.0A-13 is suitable for automated assembly processes, and its compact size makes it ideal for space-constrained applications.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this TVS diode is well-suited for harsh environmental conditions.
  • Compliance: The SMBJ9.0A-13 is compliant with the RoHS and REACH standards, ensuring environmental safety and global acceptance.

Applications

The SMBJ9.0A-13 is versatile and can be used in a variety of electronic devices, such as:

  • Portable Devices
  • Power Management Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunication Systems

Diodes Incorporated's commitment to quality is evident in the SMBJ9.0A-13 TVS diode, which is designed to meet the stringent requirements of the electronics industry. Whether you are designing a new system or upgrading an existing one, this TVS diode is an excellent choice for safeguarding your electronic components against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess