EN
  • EN
  • DE

ADSP-21992BSTZ

Part No ADSP-21992BSTZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface SPI, SSP
Clock Rate 160MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 768213-ADSP-21992BSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21992
Introduction Date February 05, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-21992BSTZ CAD Model

Description

The ADSP-21992BSTZ is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This advanced DSP is part of the ADSP-219xx series, known for its exceptional processing power and efficiency in handling complex algorithms and computations. The ADSP-21992BSTZ is designed to cater to a wide range of applications, including audio processing, industrial control, telecommunications, and automotive systems, where reliable and fast signal processing is crucial.

Key Features

  • High Processing Power: The ADSP-21992BSTZ boasts a core performance that can reach up to 160 MIPS (Million Instructions Per Second), ensuring swift execution of demanding signal processing tasks.
  • On-Chip Memory: It comes equipped with integrated memory, including both RAM and ROM, facilitating efficient data storage and retrieval without the need for external memory components.
  • Peripheral Connectivity: This DSP offers a variety of peripherals such as serial ports, timers, and a host of other I/O options for flexible connectivity with external devices.
  • Power Efficiency: The device operates with low power consumption, making it an ideal choice for portable and battery-powered applications where energy efficiency is paramount.

Technical Specifications

Parameter Value
Core Architecture Fixed-Point
Maximum Frequency 160 MHz
Operating Supply Voltage 3.3V
Package / Case LQFP-144
Operating Temperature -40°C to +85°C

Applications

The ADSP-21992BSTZ is versatile and can be applied in various domains, such as:

  • Advanced Audio Processing
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Instrumentation
  • Telecommunications Infrastructure

In conclusion, the ADSP-21992BSTZ from Analog Devices Inc. is a robust and reliable DSP solution that offers a blend of performance, integration, and efficiency. Its comprehensive feature set ensures that it can meet the needs of the most demanding signal processing applications, making it a valuable component in any high-performance system design.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess