EN
  • EN
  • DE

SMBJ5.0CAQ-13-F

Part No SMBJ5.0CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TRANSIENT VOLTAGE SUPPRESSOR SMB / 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SMBJ
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 65.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-SMBJ5.0CAQ-13-FTR
Standard Package 3,000
Win Source Part Number 1094157-SMBJ5.0CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ5.0CAQ-13-F CAD Model

Description

Diodes Incorporated SMBJ5.0CAQ-13-F Product Overview

The SMBJ5.0CAQ-13-F from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This robust component is a critical addition to any circuit where reliable overvoltage protection is required.

Key Features

  • Reverse Stand-Off Voltage: The device has a reverse stand-off voltage of 5.0V, making it suitable for a variety of low-voltage applications.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 600W for a 10/1000μs waveform, providing reliable protection against high energy transients.
  • Bi-Directional Protection: As a bidirectional TVS, the SMBJ5.0CAQ-13-F offers protection for both polarities of voltage spikes, ensuring comprehensive coverage for your circuitry.
  • DO-214AA Package: Housed in the industry-standard DO-214AA (SMB) package, it is compatible with automated assembly processes, and its compact footprint makes it ideal for space-constrained applications.
  • High-Temperature Stability: With an operating temperature range of -55°C to +150°C, this TVS diode is capable of withstanding extreme environmental conditions without compromising performance.

Applications

Due to its versatile nature, the SMBJ5.0CAQ-13-F is suitable for a wide range of applications, including:

  • Power Supply
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Consumer Electronics

Reliability and Compliance

Diodes Incorporated ensures that its products meet rigorous industry standards. The SMBJ5.0CAQ-13-F is no exception and is compliant with the following standards:

  • RoHS Compliant
  • REACH Compliant
  • UL Recognized

In summary, the SMBJ5.0CAQ-13-F from Diodes Incorporated is a robust and reliable component that provides excellent transient voltage suppression for a broad range of applications. Its ability to withstand high temperatures, along with a compact package design, makes it an ideal choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess