EN
  • EN
  • DE

SMBJ5.0CA-13

Part No SMBJ5.0CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 65.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ5.0
Other Names SMBJ5.0CACT,SMBJ5.0CATR,SMBJ5.0CATR,SMBJ5.0CADICT,SMBJ5.0CADITR,SMBJ50CA13,SMBJ5.0CACT,SMBJ5.0CADIDKR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300969-SMBJ5.0CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ5.0CA-13 CAD Model

Description

Product Overview: SMBJ5.0CA-13

The SMBJ5.0CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges, which are common in industrial, commercial, and residential applications. The SMBJ5.0CA-13 is a bidirectional TVS diode, making it versatile for use in AC circuits or for protecting lines where the polarity reverses.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 5.0V, which indicates the maximum voltage that can be applied to the TVS diode without causing it to conduct.
  • Peak Pulse Power: With its peak pulse power rating of 600W for 10/1000μs waveforms, the SMBJ5.0CA-13 can handle significant power spikes, offering reliable protection against transient overvoltages.
  • Package: The component comes in a standard SMB (DO-214AA) package, known for its compact size and ability to withstand tough conditions, making it suitable for high-density circuit designs.
  • Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.

Applications

The SMBJ5.0CA-13 is ideal for a wide range of applications where voltage protection is critical. Common uses include:

  • Power supply devices
  • Communication systems
  • Automotive electronics
  • Industrial control equipment
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SMBJ5.0CA-13 is no exception and is manufactured to meet strict industry standards for performance and reliability. It is RoHS compliant, ensuring that it meets environmental regulations by avoiding the use of hazardous substances.

In summary, the SMBJ5.0CA-13 from Diodes Incorporated is a versatile and reliable component that provides excellent protection against voltage transients. Its robust design and superior specifications make it an essential part of any circuit where transient voltage suppression is necessary.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2085 $58.3800
675+ $0.1712 $115.5600
1,050+ $0.1658 $174.0900
1,440+ $0.1605 $231.1200
1,865+ $0.1552 $289.4480
2,495+ $0.1391 $347.0545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess