EN
  • EN
  • DE

SMBJ24AQ-13-F

Part No SMBJ24AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ24
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ24AQ-13-FDICT, SMBJ24AQ-13-FDITR, SMBJ24AQ-13-FDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895776-SMBJ24AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ24AQ-13-F CAD Model

Description

Product Overview: SMBJ24AQ-13-F from Diodes Incorporated

The SMBJ24AQ-13-F is a high-quality TVS (Transient Voltage Suppressor) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is engineered to provide reliable transient voltage protection for sensitive electronics. Its design is optimized for safeguarding voltage-sensitive devices from high-voltage transients that can be induced by system-level events such as lightning, power cross, and other fault conditions.

Key Features

  • Stand-Off Voltage: The SMBJ24AQ-13-F offers a stand-off voltage of 24V, which is ideal for a range of electronic applications that require this level of voltage protection.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 600W for a 10/1000μs waveform, providing robust protection against high energy transients.
  • High Surge Capability: This TVS diode has a high surge capability which makes it suitable for tough industrial environments where voltage spikes are common.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, ensuring minimal voltage drop during a surge event and thus better protection for the connected devices.
  • Package: It comes in a compact SMB (DO-214AA) package which is ideal for space-constrained applications and provides excellent thermal performance.
  • Compliance: The SMBJ24AQ-13-F complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The SMBJ24AQ-13-F is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Power Supply Units (PSUs)
  • Communication Systems
  • AC/DC Applications
  • Automotive Electronics
  • Industrial Electronics
  • Consumer Electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the SMBJ24AQ-13-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industries and consumers alike. When you choose the SMBJ24AQ-13-F, you are selecting a product that offers peace of mind with its superior performance and reliability.

For electronic designs that demand high-level protection against voltage transients, the SMBJ24AQ-13-F from Diodes Incorporated is an excellent choice that combines performance, durability, and compliance in one compact package.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4386 $50.4390
245+ $0.4104 $100.5480
380+ $0.3962 $150.5560
545+ $0.3679 $200.5055
710+ $0.3538 $251.1980
885+ $0.3396 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess