EN
  • EN
  • DE

SMBJ17AQ-13-F

Part No SMBJ17AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 17VWM 27.6VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ17
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ17AQ-13-FDIDKR, SMBJ17AQ-13-FDITR, SMBJ17AQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895754-SMBJ17AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ17AQ-13-F CAD Model

Description

Product Overview

The SMBJ17AQ-13-F is a robust surface-mount Transient Voltage Suppressor (TVS) diode, meticulously engineered by Diodes Incorporated to provide state-of-the-art circuit protection. It is designed to shield sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Voltage Protection: With a stand-off voltage of 17V, the SMBJ17AQ-13-F is adept at safeguarding components in its vicinity from unexpected voltage spikes, ensuring a high level of reliability for the protected device.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W for a 10/1000μs waveform, which allows it to effectively absorb transient energy and prevent damage to the circuit.
  • High Surge Capability: Its design is optimized to handle high surge events, making it an ideal choice for applications where surge protection is critical.
  • Fast Response Time: The device reacts swiftly to transient overvoltages, providing immediate protection to the circuit components.
  • Low Incremental Surge Resistance: The SMBJ17AQ-13-F features low incremental surge resistance, minimizing the voltage drop across the protector and ensuring better performance during surge events.

Applications

The SMBJ17AQ-13-F is versatile and can be used in a variety of applications, including:

  • Power Supply Protection
  • Industrial Systems
  • Networking Equipment
  • Telecommunication Systems
  • Consumer Electronics
  • Computer Systems
  • Portable Devices

Quality and Environmental Compliance

Diodes Incorporated is committed to delivering high-quality products. The SMBJ17AQ-13-F complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. Furthermore, the product is characterized for operation from -55°C to 150°C, making it suitable for a wide range of environmental conditions.

Package and Availability

The SMBJ17AQ-13-F comes in a DO-214AA (SMB) package, known for its compact footprint and excellent thermal performance. This package is compatible with standard PCB layout practices and is suitable for automated pick and place assembly processes, facilitating ease of integration into various designs.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1510 $58.1350
935+ $0.1240 $115.9400
1,445+ $0.1200 $173.4000
1,990+ $0.1162 $231.2380
2,575+ $0.1123 $289.1725
3,445+ $0.1007 $346.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess