EN
  • EN
  • DE

SMAZ8V2-13

Part No SMAZ8V2-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 1W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 8.2 V 1 W ±5% Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAZ8V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SMAZ8V2DITR, SMAZ8V2CT, SMAZ8V2DICT, SMAZ8V213, SMAZ8V2DIDKR, SMAZ8V2, SMAZ8V2CT-ND, SMAZ8V2TR-ND, SMAZ8V2TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895718-SMAZ8V2-13
Ultra Librarian 3D Model Ultra Librarian SMAZ8V2-13 CAD Model

Description

Introducing the SMAZ8V2-13 Zener Diode from Diodes Incorporated

The SMAZ8V2-13 is a high-quality Zener diode product from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a reliable voltage regulation solution across a wide range of electronic applications. With its precise voltage control and robust design, the SMAZ8V2-13 is an ideal choice for designers looking to ensure voltage stability in their circuits.

Product Features:

  • Voltage Regulation: The SMAZ8V2-13 offers a nominal Zener voltage of 8.2V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: This diode can handle up to 1W of power dissipation, ensuring that it can withstand moderate levels of power in your circuit without degrading performance.
  • Surface Mount Package: The SMAZ8V2-13 comes in a convenient surface-mount SMA package, which is ideal for modern, space-constrained PCB designs.
  • Thermal Stability: It features excellent stability over its entire temperature range, allowing it to operate effectively under varying environmental conditions.
  • Low Leakage Current: The device is engineered to have low leakage current, enhancing its efficiency and reliability in your circuit.

Applications:

The SMAZ8V2-13 is versatile and can be used in a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply units
  • Consumer electronics such as TVs and computers
  • Telecommunication devices
  • Automotive systems where consistent voltage is critical

With its robust construction and consistent performance, the SMAZ8V2-13 Zener diode from Diodes Incorporated stands out as a superior choice for designers and engineers. Whether you're working on a simple power supply or a complex electronic system, this Zener diode is built to deliver the performance and reliability that your projects demand.

For detailed specifications and application notes, be sure to consult the datasheet provided by Diodes Incorporated. This will ensure that you can integrate the SMAZ8V2-13 into your design with the utmost confidence.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0803 $50.1875
1,520+ $0.0659 $100.1680
2,350+ $0.0639 $150.1650
3,240+ $0.0618 $200.2320
4,185+ $0.0598 $250.2630
5,600+ $0.0536 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess