EN
  • EN
  • DE

SMAJ51CAQ-13-F

Part No SMAJ51CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 4.9A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ51
Other Names SMAJ51CAQ-13-FDI
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300991-SMAJ51CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ51CAQ-13-F CAD Model

Description

Product Overview: SMAJ51CAQ-13-F from Diodes Incorporated

The SMAJ51CAQ-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is specifically crafted to provide a high level of protection for voltage-sensitive components in a compact SMA package, making it an ideal choice for space-constrained applications.

Key Features and Benefits

  • Transient Protection: With a stand-off voltage of 51V, the SMAJ51CAQ-13-F is engineered to absorb transient overvoltage events, ensuring the safety and longevity of electronic components.
  • Bi-directional Clamping: As a bi-directional TVS diode, it provides symmetrical protection in both polarities, simplifying circuit design and reducing inventory requirements.
  • High Surge Capability: This device is capable of handling surge currents, making it suitable for applications that are exposed to high surge events.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring high efficiency in operation.
  • Fast Response Time: The SMAJ51CAQ-13-F reacts quickly to transient voltage spikes, offering immediate protection to downstream components.
  • Compact Form Factor: Housed in an SMA package, it is designed for applications where PCB real estate is at a premium.
  • RoHS Compliant: This product is compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The SMAJ51CAQ-13-F is versatile and can be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • Portable Devices
  • Industrial Systems
  • Networking Equipment
  • Telecommunication Systems
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its dedication to quality and reliability, and the SMAJ51CAQ-13-F is no exception. It is built to meet rigorous standards, ensuring that it performs consistently across various conditions and applications. Whether it's used in commercial or industrial environments, this TVS diode is a reliable choice for protecting sensitive electronics from voltage transients.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess