The SMAJ5.0A-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a popular choice for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes.
Engineered to deliver high surge capabilities, the SMAJ5.0A-13 can dissipate 400W of peak pulse power for a 10/1000μs waveform, ensuring reliable protection for your electronic circuits. This diode features a stand-off voltage of 5.0V, making it suitable for a broad range of applications where this voltage level is critical for system operation.
Key Features
- Peak Pulse Power: 400W @ 10/1000μs pulse
- Stand-off Voltage: 5.0V
- Clamping Voltage: 9.2V @ 10A
- Maximum Reverse Leakage: Less than 1μA at 5.0V
- Package: DO-214AC (SMA)
- Compliance: RoHS and REACH compliant
- Operating Temperature Range: -55°C to +150°C
The SMAJ5.0A-13 is designed with a low-profile surface-mount package (DO-214AC), allowing for easy integration into your existing designs without requiring significant board space. Its fast response time ensures that it reacts quickly to overvoltage events, providing immediate protection to downstream components.
This TVS diode is also compliant with RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing. With its wide operating temperature range of -55°C to +150°C, the SMAJ5.0A-13 is versatile enough to perform reliably in various challenging environments.
Whether you're designing power supplies, consumer electronics, or industrial systems, the SMAJ5.0A-13 TVS diode is an excellent choice for protecting your sensitive circuits against voltage transients.