EN
  • EN
  • DE

SMAJ20CAQ-13-F

Part No SMAJ20CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMA / 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 12.3A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SMAJ20CAQ-13-FDICT,SMAJ20CAQ-13-FDITR,SMAJ20CAQ-13-FDIDKR
Standard Package 5,000
Win Source Part Number 1094020-SMAJ20CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ20CAQ-13-F CAD Model

Description

Product Overview: SMAJ20CAQ-13-F

The SMAJ20CAQ-13-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transient voltage events. This component is a part of the SMAJ series, which is known for its reliability and performance in surge protection. The SMAJ20CAQ-13-F is specifically engineered to safeguard circuits against transient overvoltage conditions, making it an ideal choice for a wide range of applications in the consumer electronics, automotive, industrial, and telecommunications sectors.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 20V, which indicates the maximum voltage that can be applied while maintaining the diode in a non-conductive state.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000µs transient pulses, providing a high level of protection against surge events.
  • Clamping Voltage: With a low clamping voltage, the SMAJ20CAQ-13-F ensures that any excess voltage is safely clamped down to a level that sensitive circuits can withstand without damage.
  • Bi-directional Protection: As a bi-directional TVS diode, it can protect circuits from voltage spikes in both positive and negative directions, making it versatile for various circuit configurations.
  • DO-214AC Package: The component comes in a compact DO-214AC (SMA) package, which is suitable for high-density board layouts and is easily handled in automated assembly processes.
  • RoHS Compliant: The SMAJ20CAQ-13-F is compliant with RoHS standards, meaning it is free from hazardous substances like lead, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The TVS diode is commonly used in applications that require reliable protection against voltage transients. These include:

  • Portable Devices
  • Power Supply Units
  • Automotive Control Systems
  • Industrial Systems
  • Networking Equipment

Overall, the SMAJ20CAQ-13-F is a high-quality, versatile component that offers superior protection for electronic devices against voltage transients. Its compact size, powerful surge handling capability, and compliance with environmental standards make it a top choice for designers and engineers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess