EN
  • EN
  • DE

SMAJ200AQ-13-F

Part No SMAJ200AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 200V
Voltage - Breakdown (Min) 224V
Voltage - Clamping (Max) @ Ipp 324V
Current - Peak Pulse (10/1000µs) 1.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ200
Other Names SMAJ200AQ-13-FDI
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300986-SMAJ200AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ200AQ-13-F CAD Model

Description

Product Overview: SMAJ200AQ-13-F

The SMAJ200AQ-13-F is a robust surface-mount Transient Voltage Suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is specifically engineered to safeguard components in the event of overvoltage conditions, ensuring reliable operation and longevity of electronic systems.

Key Features

  • Stand-Off Voltage: The SMAJ200AQ-13-F is designed with a stand-off voltage of 200V, making it suitable for a variety of applications that require a high level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000μs waveform), providing a robust shield against surges and spikes.
  • Low Leakage Current: This device exhibits low leakage current, ensuring minimal power loss and higher efficiency in operation.
  • Fast Response Time: With its fast response time to transient events, the SMAJ200AQ-13-F quickly clamps the overvoltage, thereby protecting the circuitry from potential damage.
  • Compact Package: Housed in a DO-214AC (SMA) package, the diode is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: The product meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The SMAJ200AQ-13-F is versatile and can be used in a wide range of applications, including:

  • Power Supply Circuits
  • Portable Devices
  • Industrial Systems
  • Telecommunication Equipment
  • Networking Devices
  • Consumer Electronics

Reliability and Quality Assurance

Diodes Incorporated is known for its commitment to quality and reliability. The SMAJ200AQ-13-F TVS diode is subjected to rigorous testing and quality control procedures to ensure it meets the highest industry standards for performance and durability. Customers can trust this component to provide consistent protection and peace of mind in their electronic designs.

Ordering Information

The SMAJ200AQ-13-F is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and product information, customers should refer to the official Diodes Incorporated datasheet or contact their sales representative.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1380 $50.3700
775+ $0.1291 $100.0525
1,205+ $0.1247 $150.2635
1,730+ $0.1158 $200.3340
2,250+ $0.1113 $250.4250
2,810+ $0.1069 $300.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess