EN
  • EN
  • DE

SMAJ14CAQ-13-F

Part No SMAJ14CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 17.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ14
Other Names SMAJ14CAQ-13-FDITR,SMAJ14CAQ-13-FDIDKR,SMAJ14CAQ-13-FDICT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301015-SMAJ14CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ14CAQ-13-F CAD Model

Description

Product Overview: SMAJ14CAQ-13-F from Diodes Incorporated

The SMAJ14CAQ-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Reverse Stand-Off Voltage: The SMAJ14CAQ-13-F is characterized by a reverse stand-off voltage of 14V, making it suitable for a range of applications where this voltage level is prevalent.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs waveform), this TVS diode can handle significant power surges, ensuring reliable protection for your devices.
  • Clamping Voltage: The device offers a clamping voltage of 23.2V, which is the maximum voltage drop across the diode when subjected to a peak pulse current.
  • Bi-directional Protection: As a bi-directional TVS, the SMAJ14CAQ-13-F provides protection for electronic circuits from voltage transients in both polarities, simplifying circuit design and reducing component count.
  • Low Leakage Current: It boasts a low leakage current, ensuring minimal power loss during normal operation and contributing to the energy efficiency of the overall system.
  • DO-214AC (SMA) Package: The device comes in a compact DO-214AC (SMA) package, which is known for its small footprint and ease of PCB layout design.
  • Environmental Compliance: The SMAJ14CAQ-13-F is compliant with RoHS and REACH requirements, highlighting Diodes Incorporated's commitment to environmental sustainability.

Applications

The SMAJ14CAQ-13-F TVS diode is versatile and can be used in a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking devices like routers and switches
  • Industrial control systems
  • Automotive electronics
  • Power supply units
  • Other sensitive electronic devices that require transient voltage protection

Overall, the SMAJ14CAQ-13-F from Diodes Incorporated is a reliable and efficient solution for protecting your electronic circuits from the damaging effects of voltage spikes and surges. Its robust design and compliance with environmental standards make it a smart choice for designers and engineers looking to enhance the longevity and reliability of their electronic products.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess