EN
  • EN
  • DE

SMAJ10CA-13

Part No SMAJ10CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ10CATR, SMAJ10CADIDKR, SMAJ10CA, SMAJ10CACT-ND, SMAJ10CADICT, SMAJ10CATR-ND, SMAJ10CA13, SMAJ10CADITR, SMAJ10CACT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895609-SMAJ10CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ10CA-13 CAD Model

Description

Diodes Incorporated SMAJ10CA-13 TVS Diode

The SMAJ10CA-13 from Diodes Incorporated is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events. This TVS diode is specifically engineered to safeguard components or circuits at the board level from the dangers posed by electrostatic discharge (ESD), electrical fast transients (EFT), and effects of secondary lightning.

With its bidirectional clamping feature, the SMAJ10CA-13 is capable of providing symmetrical protection for both positive and negative voltage spikes, making it an ideal solution for AC applications or where the polarity is reversible. The device is rated for a stand-off voltage of 10V, ensuring that it remains non-conductive under normal operating conditions and only activates when a transient voltage exceeds its threshold.

Constructed in a compact SMA (DO-214AC) package, the SMAJ10CA-13 offers a low-profile footprint that is suitable for high-density circuit designs. Despite its small size, it delivers a powerful punch with a peak pulse power dissipation of 400W for a 10/1000μs waveform, ensuring reliable protection even under the most rigorous transient conditions. Its fast response time is critical for modern circuits where quick reaction to surges is necessary to prevent damage.

The device features a low incremental surge resistance and excellent clamping capability, which helps to maintain the integrity of the protected component or circuit by limiting the voltage spike to a safe level. The SMAJ10CA-13 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility by avoiding the use of hazardous substances in its products.

Whether you're designing power supplies, communication systems, or any other application that requires transient voltage protection, the SMAJ10CA-13 offers a reliable and efficient solution. Its combination of compact size, high surge capability, and fast response time makes it a wise choice for engineers looking to enhance the durability and reliability of their electronic designs.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1371 $231.0135
2,180+ $0.1326 $289.0680
2,920+ $0.1189 $347.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess