The SL1040 from Diodes Incorporated is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of today's electronic industry. This rectifier is a state-of-the-art device that provides a perfect blend of low forward voltage drop and high current capability, making it ideal for a wide range of applications.
Key Features
- High Current Capability: The SL1040 is capable of conducting up to 10A of continuous current, making it suitable for high current applications.
- Low Forward Voltage Drop: With a low forward voltage drop, this device ensures high efficiency in power conversion, which is critical for energy-sensitive designs.
- High Surge Capability: It is designed to withstand high surge currents, which is essential for applications that experience transient overcurrent conditions.
- Guard Ring Die Construction: The guard ring construction provides transient voltage protection and ensures a long operational life.
- Thermal Resistance: The SL1040 has an excellent thermal resistance characteristic, allowing it to perform reliably even under high-temperature conditions.
Applications
The SL1040 is a versatile component that can be used in various applications such as:
- Power Supply Units (PSUs)
- DC-DC Converters
- Automotive Applications
- Free-Wheeling Diodes in Inverters
- Portable Devices and Battery-Powered Circuits
- High-Frequency Rectification
Technical Specifications
| Parameter |
Value |
| Average Rectified Current |
10A |
| Peak Reverse Voltage |
40V |
| Forward Voltage Drop |
0.55V @ 5A |
| Operating Temperature Range |
-55°C to +150°C |
The SL1040 is packaged in a robust, industry-standard TO-220AB package, ensuring compatibility with a wide range of existing circuit designs and ease of integration into new projects. With its exceptional performance and reliability, the SL1040 is an excellent choice for engineers and designers looking for a high-quality Schottky Barrier Rectifier.