EN
  • EN
  • DE

SDT8A120P5-13D

Part No SDT8A120P5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER PDI5 / Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Base Product Number SDT8A120
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282682-SDT8A120P5-13D
Ultra Librarian 3D Model Ultra Librarian SDT8A120P5-13D CAD Model

Description

Product Overview: SDT8A120P5-13D from Diodes Incorporated

The SDT8A120P5-13D is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and control across a broad range of applications. With its advanced technology and robust design, the SDT8A120P5-13D is an ideal choice for designers looking for a reliable and energy-efficient solution.

This particular model boasts a compact form factor, encapsulated in a PowerDI®5 package, which is known for its low thermal resistance and high power density. It allows for a more efficient thermal management and space-saving on the PCB, making it a great fit for space-constrained applications.

The SDT8A120P5-13D operates at a drain-source voltage (V<sub>DS) of -120V, with a continuous drain current (I<sub>D) of -8A at 25°C, making it capable of handling high-efficiency power switching. The device also features a low gate threshold voltage (V<sub>GS(th)), which enhances its responsiveness and reduces power losses during operation.

One of the key advantages of this MOSFET is its low on-resistance (R<sub>DS(on)), which stands at a mere 0.13 Ohms. This characteristic ensures minimal voltage drop across the device when conducting and translates into lower conduction losses, improving overall system efficiency. Additionally, the device is characterized by a fast switching speed, further contributing to its efficiency and making it suitable for high-frequency applications.

The SDT8A120P5-13D is also equipped with built-in protection features, such as over-temperature and over-current protection, ensuring the longevity and reliability of both the MOSFET and the system it is used in. Furthermore, it is compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the SDT8A120P5-13D P-Channel MOSFET from Diodes Incorporated is a high-quality component that offers a combination of power efficiency, compact packaging, and protective features. It stands as an excellent choice for engineers and designers who require a dependable solution for their power management and switching needs in a variety of applications, including power supplies, motor control, and consumer electronics.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess