EN
  • EN
  • DE

SDT10100CT

Part No SDT10100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOT 100V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 100 V 5A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name SDT10100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894080-SDT10100CT
Ultra Librarian 3D Model Ultra Librarian SDT10100CT CAD Model

Description

Introducing the SDT10100CT Schottky Rectifier from Diodes Incorporated

The SDT10100CT is a high-performance Schottky Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide efficient power management solutions for a variety of applications, including power supply, converters, and free-wheeling diodes in switching circuits.

Key Features

  • High Current Capability: The SDT10100CT is capable of conducting up to 10A of continuous current, making it suitable for high current applications.
  • Low Forward Voltage Drop: This Schottky rectifier offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: With its excellent surge handling capacity, the SDT10100CT can withstand transient over-voltage conditions, ensuring reliability and longevity of the device.
  • Fast Switching Speed: The device is characterized by its fast switching action, which is ideal for high-frequency operations and reduces switching losses.
  • Thermal Resistance: The rectifier comes in a TO-220-3 package, which provides good thermal resistance and heat dissipation properties, maintaining stability and performance under varying thermal conditions.

Applications

The versatility of the SDT10100CT makes it a perfect fit for a wide range of electronic circuits and systems. Common applications include:

  • Switching power supplies
  • DC-DC converters
  • OR-ing diode in redundancy circuits
  • Reverse battery protection
  • Automotive applications

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The SDT10100CT is no exception, as it is manufactured to meet strict industry standards for performance and reliability. It is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Whether for commercial, industrial, or automotive use, the SDT10100CT Schottky Rectifier is an excellent choice for designers looking for a robust, efficient, and reliable power management solution. Its combination of high current capacity, low power loss, and fast switching makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4760 $52.3600
260+ $0.3906 $101.5560
400+ $0.3784 $151.3600
550+ $0.3662 $201.4100
710+ $0.3540 $251.3400
950+ $0.3174 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess