EN
  • EN
  • DE

SDM40E20LS-7-F

Part No SDM40E20LS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 20V 0.4A 3-Pin SOT-23 T/R / DIODE ARRAY SCHOTTKY 20V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 310mV @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 20V
Operating Temperature - Junction -65°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 028195-SDM40E20LS-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SDM40E20LS
Introduction Date November 19, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SDM40E20LS-7-F CAD Model

Description

Diodes Incorporated SDM40E20LS-7-F Product Overview

The SDM40E20LS-7-F from Diodes Incorporated is a high-performance Schottky barrier diode designed to meet the needs of a wide range of applications. This diode is part of Diodes Incorporated's extensive line of semiconductor products and is known for its low forward voltage drop and high current handling capability.

Key Features

  • Low Power Loss: The low forward voltage drop of the SDM40E20LS-7-F ensures minimal power loss in the application, making it suitable for high-efficiency requirements.
  • High Current Capability: With its ability to handle high current, this diode is ideal for power supply and load-switching applications.
  • Surface Mount Package: The SDM40E20LS-7-F comes in a compact SOD-882L package, which is optimized for surface mount technology, allowing for efficient assembly and space-saving design.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials and processes, complying with RoHS standards for the reduction of hazardous substances.

Applications

The versatility of the SDM40E20LS-7-F makes it suitable for a variety of applications, including:

  • DC-DC converters
  • Power management systems
  • Battery-powered devices
  • Load switching
  • Reverse battery protection

Technical Specifications

The SDM40E20LS-7-F boasts impressive technical specifications that contribute to its performance:

  • Package: SOD-882L
  • Forward Voltage: Low VF
  • Forward Current: High IF capability
  • Operating Temperature Range: -55°C to +150°C

Diodes Incorporated's commitment to quality ensures that the SDM40E20LS-7-F diode is a reliable and efficient choice for designers and engineers looking to enhance their electronic designs. Its combination of low power loss, high current capability, and compact form factor makes it an excellent choice for a multitude of electronic circuits.

Ordering Information

The SDM40E20LS-7-F is available for order through Diodes Incorporated's distribution network. Detailed datasheets, technical documentation, and support are provided to assist with the integration of this component into your projects.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1685 $100.2575
920+ $0.1632 $150.1440
1,270+ $0.1579 $200.5330
1,640+ $0.1527 $250.4280
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess